Rees, Inc. Push Button Switches with Larger Mounting Pattern 04917-112

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated die-cast zinc. The plunger head of the 04662 is plastic. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. The 04662-002 complies with standards for ‘emergency stop’ applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Plungers and contacts are not field replaceable. Use legend plates series 09005. Must order #04917-212 or #04917-712 if ring guard is required. Ring guard for these switches cannot be added in the field. Can be mounted in REES 04938 series.
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated die-cast zinc. The plunger head of the 04662 is plastic. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. The 04662-002 complies with standards for ‘emergency stop’ applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Plungers and contacts are not field replaceable. Use legend plates series 09005. Must order #04917-212 or #04917-712 if ring guard is required. Ring guard for these switches cannot be added in the field. Can be mounted in REES 04938 series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches with Larger Mounting Pattern - 04917-112 - Rees, Inc.
Fremont, IN, USA
Push Button Switches with Larger Mounting Pattern
04917-112
Push Button Switches with Larger Mounting Pattern 04917-112
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated die-cast zinc. The plunger head of the 04662 is plastic. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. The 04662-002 complies with standards for ‘emergency stop’ applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Plungers and contacts are not field replaceable. Use legend plates series 09005. Must order #04917-212 or #04917-712 if ring guard is required. Ring guard for these switches cannot be added in the field. Can be mounted in REES 04938 series.

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated die-cast zinc. The plunger head of the 04662 is plastic. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. The 04662-002 complies with standards for ‘emergency stop’ applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Plungers and contacts are not field replaceable.
Use legend plates series 09005.
Must order #04917-212 or #04917-712 if ring guard is required.
Ring guard for these switches cannot be added in the field.
Can be mounted in REES 04938 series.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 04917-112
Product Name Push Button Switches with Larger Mounting Pattern
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details