Features/Application
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The cover, painted with a dry powder paint, and the chrome plated/painted plunger are made from die-cast zinc. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations.These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN” or “START” buttons. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Can be mounted in standard REES enclosures.
Plungers and contacts are not field replaceable.
PUSHBUTTON, FLAT CHROME PLUNGER, SNAP ACT, 2 1/4INCH, GOLD PLATED CONTACTS, NEMA 12/13, IP65, 2NO + 2 NC CONTACTS, MOMENTARY, (03848). FREE 2 YEAR RADWELL WARRANTY
| Rees, Inc. | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 04917-012 | 525798 |
| Product Name | Flat Chrome Plunger Push Button Switches | Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |