Rees, Inc. Rotary Contact Selector Switches 04910-125

Description
Features/Application s The following selector switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel plated. Each terminal will accept (2) #14 AWG stranded wires. The switches are supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a wide variety of machinery. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial conditions. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet
Description
Features/Application s The following selector switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel plated. Each terminal will accept (2) #14 AWG stranded wires. The switches are supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a wide variety of machinery. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial conditions. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fremont, IN, USA
Rotary Contact Selector Switches
04910-125
Rotary Contact Selector Switches 04910-125
Features/Application s The following selector switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel plated. Each terminal will accept (2) #14 AWG stranded wires. The switches are supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a wide variety of machinery. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial conditions. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Features/Applications
The following selector switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel plated. Each terminal will accept (2) #14 AWG stranded wires. The switches are supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a wide variety of machinery. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial conditions.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Rotary Switches
Product Number 04910-125
Product Name Rotary Contact Selector Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers