Rees, Inc. 2.25 inch Push Button with Key Lock 04161-002

Description
Features/Application s The following NEMA 12/13 switches are hand operated, key lockable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from die-cast zinc. The plastic plunger heads (see chart below) are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as punch presses and press brakes as “RUN”, “START” or “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed, producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red plunger “Positive Break” styles comply with all standards for ‘emergency stop’ applications. The rugged construction and long term reliability of these switches makes them extremely well suited to function within various industrial /commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable. #5 Keys are included, extra or replacement keys can be ordered using part number 80508-121.
Datasheet
Description
Features/Application s The following NEMA 12/13 switches are hand operated, key lockable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from die-cast zinc. The plastic plunger heads (see chart below) are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as punch presses and press brakes as “RUN”, “START” or “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed, producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red plunger “Positive Break” styles comply with all standards for ‘emergency stop’ applications. The rugged construction and long term reliability of these switches makes them extremely well suited to function within various industrial /commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable. #5 Keys are included, extra or replacement keys can be ordered using part number 80508-121.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.25 inch Push Button with Key Lock - 04161-002 - Rees, Inc.
Fremont, IN, USA
2.25 inch Push Button with Key Lock
04161-002
2.25 inch Push Button with Key Lock 04161-002
Features/Application s The following NEMA 12/13 switches are hand operated, key lockable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from die-cast zinc. The plastic plunger heads (see chart below) are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as punch presses and press brakes as “RUN”, “START” or “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed, producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red plunger “Positive Break” styles comply with all standards for ‘emergency stop’ applications. The rugged construction and long term reliability of these switches makes them extremely well suited to function within various industrial /commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable. #5 Keys are included, extra or replacement keys can be ordered using part number 80508-121.

Features/Applications
The following NEMA 12/13 switches are hand operated, key lockable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from die-cast zinc. The plastic plunger heads (see chart below) are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as punch presses and press brakes as “RUN”, “START” or “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed, producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red plunger “Positive Break” styles comply with all standards for ‘emergency stop’ applications. The rugged construction and long term reliability of these switches makes them extremely well suited to function within various industrial /commercial environments.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Can be mounted in standard REES Standard enclosures.
Plungers and contacts are not field replaceable.
#5 Keys are included, extra or replacement keys can be ordered using part number 80508-121.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 04161-002
Product Name 2.25 inch Push Button with Key Lock
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3679-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details