Rees, Inc. Cylindrical Push Button 02321-002

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in excess of 500,000 operations. The small body (0.94" dia.) switches can be found as triggering devices on portable welding equipment. The larger units with cord grips have been used as circuit start switches wired to the end of a piece of SJO cable affording the operator greater flexibility in movement and vision. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments. Electrical Ratings “STANDARD DUTY - B300 / P300” Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in excess of 500,000 operations. The small body (0.94" dia.) switches can be found as triggering devices on portable welding equipment. The larger units with cord grips have been used as circuit start switches wired to the end of a piece of SJO cable affording the operator greater flexibility in movement and vision. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments. Electrical Ratings “STANDARD DUTY - B300 / P300” Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Push Button - 02321-002 - Rees, Inc.
Fremont, IN, USA
Cylindrical Push Button
02321-002
Cylindrical Push Button 02321-002
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in excess of 500,000 operations. The small body (0.94" dia.) switches can be found as triggering devices on portable welding equipment. The larger units with cord grips have been used as circuit start switches wired to the end of a piece of SJO cable affording the operator greater flexibility in movement and vision. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments. Electrical Ratings “STANDARD DUTY - B300 / P300” Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in excess of 500,000 operations. The small body (0.94" dia.) switches can be found as triggering devices on portable welding equipment. The larger units with cord grips have been used as circuit start switches wired to the end of a piece of SJO cable affording the operator greater flexibility in movement and vision. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments.
Electrical Ratings
“STANDARD DUTY - B300 / P300”
Certified under CSA C22.2 - File # LR 3648
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 02321-002
Product Name Cylindrical Push Button
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1113888 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton Switches - 1241.3670-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Process Sealed Subminiature Pushbutton - AB15AB1 - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers