Rees, Inc. 2.25 inch Mushroom Plunger with Spring Latch 01981-001

Description
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, spring latchable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from die-cast zinc. The plastic plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance and are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found in a variety of uses on industrial machines. Presses and press brakes use them as “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red plunger “Positive Break” styles comply with all standards for ‘emergency stop’ applications. The plated steel latch plate has either a 0.29" dia. hole for insertion of a multi-padlock hasp or a .31" hole for insertion of a padlock. Five devices have had the padlock hole omitted, see the chart on following page. WARNING: USER MUST VERIFY COMPATIBILITY OF ANY LOCKING DEVICE USED WITH THESE SWITCHES Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. When mounting lockable switches on a panel or on a Rees enclosure, where additional space is required for the lock, you may need to order a Rees gasket “spacer”, part number 01004-045. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet
Description
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, spring latchable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from die-cast zinc. The plastic plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance and are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found in a variety of uses on industrial machines. Presses and press brakes use them as “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red plunger “Positive Break” styles comply with all standards for ‘emergency stop’ applications. The plated steel latch plate has either a 0.29" dia. hole for insertion of a multi-padlock hasp or a .31" hole for insertion of a padlock. Five devices have had the padlock hole omitted, see the chart on following page. WARNING: USER MUST VERIFY COMPATIBILITY OF ANY LOCKING DEVICE USED WITH THESE SWITCHES Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. When mounting lockable switches on a panel or on a Rees enclosure, where additional space is required for the lock, you may need to order a Rees gasket “spacer”, part number 01004-045. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.25 inch Mushroom Plunger with Spring Latch - 01981-001 - Rees, Inc.
Fremont, IN, USA
2.25 inch Mushroom Plunger with Spring Latch
01981-001
2.25 inch Mushroom Plunger with Spring Latch 01981-001
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, spring latchable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from die-cast zinc. The plastic plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance and are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found in a variety of uses on industrial machines. Presses and press brakes use them as “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red plunger “Positive Break” styles comply with all standards for ‘emergency stop’ applications. The plated steel latch plate has either a 0.29" dia. hole for insertion of a multi-padlock hasp or a .31" hole for insertion of a padlock. Five devices have had the padlock hole omitted, see the chart on following page. WARNING: USER MUST VERIFY COMPATIBILITY OF ANY LOCKING DEVICE USED WITH THESE SWITCHES Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. When mounting lockable switches on a panel or on a Rees enclosure, where additional space is required for the lock, you may need to order a Rees gasket “spacer”, part number 01004-045. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.

Features/Applications
The following NEMA 12/13, IP65 switches are hand operated, spring latchable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from die-cast zinc. The plastic plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance and are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found in a variety of uses on industrial machines. Presses and press brakes use them as “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one NO and one NC, when the switch is “Locked Out” BOTH sets of contacts are closed producing an electrical by-pass condition. This switch is normally found on multiple operator presses. The red plunger “Positive Break” styles comply with all standards for ‘emergency stop’ applications. The plated steel latch plate has either a 0.29" dia. hole for insertion of a multi-padlock hasp or a .31" hole for insertion of a padlock. Five devices have had the padlock hole omitted, see the chart on following page.
WARNING: USER MUST VERIFY COMPATIBILITY OF ANY LOCKING DEVICE USED WITH THESE SWITCHES
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
When mounting lockable switches on a panel or on a Rees enclosure, where additional space is required for the lock, you may need to order a Rees gasket “spacer”, part number 01004-045.
Can be mounted in standard REES Standard enclosures.
Plungers and contacts are not field replaceable.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 01981-001
Product Name 2.25 inch Mushroom Plunger with Spring Latch
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-4992-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details