Rees, Inc. 1.38 inch Double Plastic Plunger 01957-032

Description
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The bodies are made from die-cast zinc, and painted with a dry powder paint. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as: punch presses and press brakes as “START” and “STOP” or “FORWARD” and “REVERSE” buttons and with material handling equipment as “UP” and “DOWN” or “RAISE” and “LOWER” controls. The rugged construction and long term reliability of these switches makes them extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet
Description
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The bodies are made from die-cast zinc, and painted with a dry powder paint. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as: punch presses and press brakes as “START” and “STOP” or “FORWARD” and “REVERSE” buttons and with material handling equipment as “UP” and “DOWN” or “RAISE” and “LOWER” controls. The rugged construction and long term reliability of these switches makes them extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.38 inch Double Plastic Plunger - 01957-032 - Rees, Inc.
Fremont, IN, USA
1.38 inch Double Plastic Plunger
01957-032
1.38 inch Double Plastic Plunger 01957-032
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The bodies are made from die-cast zinc, and painted with a dry powder paint. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as: punch presses and press brakes as “START” and “STOP” or “FORWARD” and “REVERSE” buttons and with material handling equipment as “UP” and “DOWN” or “RAISE” and “LOWER” controls. The rugged construction and long term reliability of these switches makes them extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.

Features/Applications
The following NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The bodies are made from die-cast zinc, and painted with a dry powder paint. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as: punch presses and press brakes as “START” and “STOP” or “FORWARD” and “REVERSE” buttons and with material handling equipment as “UP” and “DOWN” or “RAISE” and “LOWER” controls. The rugged construction and long term reliability of these switches makes them extremely well suited to function within various industrial / commercial environments.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Can be mounted in standard REES Standard enclosures.
Plungers and contacts are not field replaceable.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 01957-032
Product Name 1.38 inch Double Plastic Plunger
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1115774 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Specs
Max Current Rating 0.1250 amps
Max DC Voltage Rating 48 volts
View Details
2 suppliers
Hardware - AT3094JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details