Rees, Inc. Cylindrical Push Button 01953-002

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in excess of 500,000 operations. The small body (0.94" dia.) switches can be found as triggering devices on portable welding equipment. The larger units with cord grips have been used as circuit start switches wired to the end of a piece of SJO cable affording the operator greater flexibility in movement and vision. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments. Electrical Ratings “STANDARD DUTY - B300 / P300” Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in excess of 500,000 operations. The small body (0.94" dia.) switches can be found as triggering devices on portable welding equipment. The larger units with cord grips have been used as circuit start switches wired to the end of a piece of SJO cable affording the operator greater flexibility in movement and vision. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments. Electrical Ratings “STANDARD DUTY - B300 / P300” Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Push Button - 01953-002 - Rees, Inc.
Fremont, IN, USA
Cylindrical Push Button
01953-002
Cylindrical Push Button 01953-002
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in excess of 500,000 operations. The small body (0.94" dia.) switches can be found as triggering devices on portable welding equipment. The larger units with cord grips have been used as circuit start switches wired to the end of a piece of SJO cable affording the operator greater flexibility in movement and vision. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments. Electrical Ratings “STANDARD DUTY - B300 / P300” Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in excess of 500,000 operations. The small body (0.94" dia.) switches can be found as triggering devices on portable welding equipment. The larger units with cord grips have been used as circuit start switches wired to the end of a piece of SJO cable affording the operator greater flexibility in movement and vision. Their rugged construction and long term reliability make these switches extremely well suited to function within various environments.
Electrical Ratings
“STANDARD DUTY - B300 / P300”
Certified under CSA C22.2 - File # LR 3648
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 01953-002
Product Name Cylindrical Push Button
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details