IC REG BUCK ADJ 12A 21QFN
IC REG BUCK ADJ 12A 21QFN
IC REG BUCK ADJ 12A 21QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5397-RS53328HRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 21-QFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.9000 to 5.5 volts |