IC REG BUCK ADJ 550MA 8WLCSP
IC REG BUCK ADJ 550MA 8WLCSP
IC REG BUCK ADJ 550MA 8WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5397-RS53201RDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Package Type | Other; 8-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.2 to 3.3 volts |