Redpine Signals, Inc. WiFi Modules (802.11) RS9116N-SB00-CA0

Description
WiFi Modules (802.11) no antenna, 2 RF outputs, 9.8mm x 9.1mm
Datasheet
Description
WiFi Modules (802.11) no antenna, 2 RF outputs, 9.8mm x 9.1mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
RS9116N-SB00-CA0
WiFi Modules (802.11) RS9116N-SB00-CA0
WiFi Modules (802.11) no antenna, 2 RF outputs, 9.8mm x 9.1mm

WiFi Modules (802.11) no antenna, 2 RF outputs, 9.8mm x 9.1mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number RS9116N-SB00-CA0
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 336-SI32176-C-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
RF and Wireless - RF Front End (LNA + PA) - ADS58C20IPFP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
View Details
2 suppliers
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details