Redpine Signals, Inc. WiFi Modules (802.11) RS9116N-DBT0-AB0-12

Description
WiFi Modules (802.11) Sample Pack with legacy RS9113 footprint AB0 package with no antenna. 15mm x 14mm including 802.15.4
Datasheet
Description
WiFi Modules (802.11) Sample Pack with legacy RS9113 footprint AB0 package with no antenna. 15mm x 14mm including 802.15.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
RS9116N-DBT0-AB0-12
WiFi Modules (802.11) RS9116N-DBT0-AB0-12
WiFi Modules (802.11) Sample Pack with legacy RS9113 footprint AB0 package with no antenna. 15mm x 14mm including 802.15.4

WiFi Modules (802.11) Sample Pack with legacy RS9113 footprint AB0 package with no antenna. 15mm x 14mm including 802.15.4

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number RS9116N-DBT0-AB0-12
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details