Redwood Plastics Polyurethane Deadplate Redco™ Deadplate

Description
Redco™ Deadplate Redco Deadplate was designed for maximum energy absorption, resulting in a material perfect for applications that require rebound to be eliminated. Durometer Hardness: 52A Standard Color: Light Blue Applications: Impact and shock pads, etc. Redco™ Feature Applications: Redco™ Deadplate Impact & Noise Reduction Pads
Datasheet
Description
Redco™ Deadplate Redco Deadplate was designed for maximum energy absorption, resulting in a material perfect for applications that require rebound to be eliminated. Durometer Hardness: 52A Standard Color: Light Blue Applications: Impact and shock pads, etc. Redco™ Feature Applications: Redco™ Deadplate Impact & Noise Reduction Pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Deadplate - Redco™ Deadplate - Redwood Plastics
Woodland, WA, USA
Polyurethane Deadplate
Redco™ Deadplate
Polyurethane Deadplate Redco™ Deadplate
Redco™ Deadplate Redco Deadplate was designed for maximum energy absorption, resulting in a material perfect for applications that require rebound to be eliminated. Durometer Hardness: 52A Standard Color: Light Blue Applications: Impact and shock pads, etc. Redco™ Feature Applications: Redco™ Deadplate Impact & Noise Reduction Pads

Redco™ Deadplate

Redco Deadplate was designed for maximum energy absorption, resulting in a material perfect for applications that require rebound to be eliminated.

Durometer Hardness: 52A

Standard Color: Light Blue

Applications:

Impact and shock pads, etc.

Redco™ Feature Applications:

Redco™ Deadplate Impact & Noise Reduction Pads

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number Redco™ Deadplate
Product Name Polyurethane Deadplate
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FA-1210MD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details
Shock Absorber - ED-9A - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Rod Diameter 0.1600 inch (4.06 mm)
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Shock Absorbers - 2023110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3150 inch (8 mm)
Total Energy/Cycle 11.5 In-lbs (13.27 kg-cm)
View Details