Redapt, Inc. Washer, Fibre, Ex, M25, Pk5; Internal Diameter Redapt IPWSHRRFM25

Description
WASHER, FIBRE, EX, M25, PK5; Internal Diameter:-; External Diameter:38mm; Fastener Material:Fibre; Thread Size - Metric:M25; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Fibre RoHS Compliant: NA
Datasheet
Description
WASHER, FIBRE, EX, M25, PK5; Internal Diameter:-; External Diameter:38mm; Fastener Material:Fibre; Thread Size - Metric:M25; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Fibre RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer, Fibre, Ex, M25, Pk5; Internal Diameter Redapt - 70C8917 - Newark, An Avnet Company
Chicago, IL, United States
Washer, Fibre, Ex, M25, Pk5; Internal Diameter Redapt
70C8917
Washer, Fibre, Ex, M25, Pk5; Internal Diameter Redapt 70C8917
WASHER, FIBRE, EX, M25, PK5; Internal Diameter:-; External Diameter:38mm; Fastener Material:Fibre; Thread Size - Metric:M25; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Fibre RoHS Compliant: NA

WASHER, FIBRE, EX, M25, PK5; Internal Diameter:-; External Diameter:38mm; Fastener Material:Fibre; Thread Size - Metric:M25; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Fibre RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 70C8917
Product Name Washer, Fibre, Ex, M25, Pk5; Internal Diameter Redapt
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Self-Sealing Washer - 75122 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details