Red Valve’s Series 48 Pressure Sensor protects and isolates insrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of installation and reducing the size of the unit. Series 48 sensors are designed to fit Class 150 and 300 flange drilling, DIN, BS NP10, or any customer specified piping systems.
Materials of Construction
| Red Valve Company, Inc. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | Series 48 |
| Product Name | Flange Mounted Pressure Sensors |
| Type | Gauge; Liquid Filled |
| Working Pressure Range | 720 psi (507 m H2O) |
| Connection Size | 2 to 48 inch (50.8 to 1219 mm) |