Red Valve Company, Inc. Tank Pressure Sensors Series 45

Description
Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage tanks. It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging. Materials of Construction ANSI Class 125/150 Body available in Carbon or Stainless Steel Sleeves available in Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton®
Description
Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage tanks. It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging. Materials of Construction ANSI Class 125/150 Body available in Carbon or Stainless Steel Sleeves available in Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton®

Suppliers

Company
Product
Description
Supplier Links
Tank Pressure Sensors - Series 45 - Red Valve Company, Inc.
Carnegie, PA, USA
Tank Pressure Sensors
Series 45
Tank Pressure Sensors Series 45
Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage tanks. It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging. Materials of Construction ANSI Class 125/150 Body available in Carbon or Stainless Steel Sleeves available in Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton®

Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication.

The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage tanks.

It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging.

Materials of Construction

  • ANSI Class 125/150
  • Body available in Carbon or Stainless Steel
  • Sleeves available in Pure Gum Rubber, Neoprene, Hypalon®, Chlorobutyl, Buna-N, EPDM and Viton®
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Digital Pressure Gauges
Product Number Series 45
Product Name Tank Pressure Sensors
Pressure Measurement Gauge
Connection Size 2 to 12 inch (50.8 to 305 mm)
Operating Temperature -20 to 400 F (-29 to 204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
View Details