Red Valve’s Series 44 Pressure Sensor isolates and protects instrumentation such as gauges, transmitters, and pressure switches from the process line, providing accurate, repeatable instrument measurement. The Series 44 Pressure Sensor is designed for the Food and Pharmaceutical and Biotech industries and is manufactured with FDA approved elastomers.
Materials of Construction
| Red Valve Company, Inc. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | Series 44 |
| Product Name | Food Grade In-line Pressure Sensors |
| Type | Gauge; Liquid Filled |
| Working Pressure Range | 250 psi (176 m H2O) |
| Connection Size | 0.5000 to 3 inch (12.7 to 76.2 mm) |