Red Valve Series 40 Pressure Sensors are the industry standards for protecting instrumentation, and assuring accurate, dependable pressure measurement of slurry and corrosive fluids.
The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the pressure sensor body to the instrument’s Bourdon tube. All instruments are isolated and protected from the process, assuring positive and accurate readings.
Materials of Construction
Carbon Steel Body - Non-wetted
ANSI B 16.5 Class 150 Flanges in Carbon Steel, 316 Stainless
Steel, PVC, or Teflon Coated Carbon Steel
Teflon coated Buna-N or Viton also available
Fill Fluid Ethylene Glycol & Water 200° F, Vegetable Oil 230° F,
Silicone Oil 400° F
Red Valve Series 40 Pressure Sensors are the industry standards for protecting instrumentation, and assuring accurate, dependable pressure measurement of slurry and corrosive fluids.
The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the pressure sensor body to the instrument’s Bourdon tube. All instruments are isolated and protected from the process, assuring positive and accurate readings.
Materials of Construction
- Carbon Steel Body - Non-wetted
- ANSI B 16.5 Class 150 Flanges in Carbon Steel, 316 Stainless
- Steel, PVC, or Teflon Coated Carbon Steel
- Teflon coated Buna-N or Viton also available
- Fill Fluid Ethylene Glycol & Water 200° F, Vegetable Oil 230° F,
- Silicone Oil 400° F