Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY CLOTHING
RED STEER GLOVE COMPANY
KV-13 -- RED STEER KV-13 DUPONT 100% KEVLAR
Red Steer Glove Company
Red Steer KV-13 DUPONT 100% KEVLAR
KV-13
Description
Red Steer KV-13 DUPONT 100% KEVLAR
R. S. Hughes Company, Inc.
Done
Description
Red Steer KV-13 DUPONT 100% KEVLAR
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Red Steer KV-13 DUPONT 100% KEVLAR
KV-13
Red Steer KV-13 DUPONT 100% KEVLAR
KV-13
Red Steer KV-13 DUPONT 100% KEVLAR
Red Steer KV-13 DUPONT 100% KEVLAR
Buy Now
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Safety Clothing
Product Number
KV-13
Product Name
Red Steer KV-13 DUPONT 100% KEVLAR
Unlock Full Specs
to access all available technical data
Similar Products
HydraCheck Inc.
STOGGLES SQUARE – SAFETY GLASSES
View Details
Vortec
Vortec Cooling Vest
Specs
Clothing Type
Vest
Application
Heat
View Details
RS Components, Ltd.
Jackets
106370
Specs
Clothing Type
Jacket/Coat
Material
Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Linde North America, Inc.
Safety Products
Specs
Clothing Type
Safety Shoes; Gloves
View Details