Red Pitaya, d.o.o. STEMlab 125-14 External Clock Starter Kit

Description
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..
Description
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

Suppliers

Company
Product
Description
Supplier Links
STEMlab 125-14 External Clock Starter Kit -  - Red Pitaya, d.o.o.
Solkan, Slovenia
STEMlab 125-14 External Clock Starter Kit
STEMlab 125-14 External Clock Starter Kit
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users can provide their own clock for the Red Pitaya device through the E2 extension connector..

Supplier's Site

Technical Specifications

  Red Pitaya, d.o.o.
Product Category Signal Generators
Product Name STEMlab 125-14 External Clock Starter Kit
Device Type Generator
Generator Type Continuous Wave; Function; Noise; Pulse; Sweep; Multiple Outputs; Synchronized Multiple Outputs; Signal
Form Factor Portable; PCB
Operation Features Reference; Oscillator; Reverse Power Protection; Battery Powered?  (optional feature)
User Interface CPU Controlled; Hand-held Programmer; Web
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details