STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | STEMlab 125-14 Diagnostic Kit |
| Product Name | Oscilloscope |
| Bandwidth | 62.5 MHz |
| Number of Input Channels | 6 (# channels) |
| Number of Trigger Inputs | 3 (# channels) |
| A/D Resolution | 14.00 (# bits) |