Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Zener - Single ZMM5255B

Description
Manufacturer: Rectron USA Win Source Part Number: 1324400-ZMM5255B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 28 V Impedance (Max) (Zzt): 44 Ohms Supplier Device Package: LL-34 Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-ZMM5255BTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 1324400-ZMM5255B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 28 V Impedance (Max) (Zzt): 44 Ohms Supplier Device Package: LL-34 Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-ZMM5255BTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324400-ZMM5255B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324400-ZMM5255B
Discrete Semiconductor Products - Diodes - Zener - Single 1324400-ZMM5255B
Manufacturer: Rectron USA Win Source Part Number: 1324400-ZMM5255B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 28 V Impedance (Max) (Zzt): 44 Ohms Supplier Device Package: LL-34 Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-ZMM5255BTR RoHS Status: ROHS3 Compliant

Manufacturer: Rectron USA
Win Source Part Number: 1324400-ZMM5255B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 21 V
Voltage - Zener (Nom) (Vz): 28 V
Impedance (Max) (Zzt): 44 Ohms
Supplier Device Package: LL-34
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Other Part Number: 2516-ZMM5255BTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMM5255B
Zener Diodes ZMM5255B
Zener Diodes 0.5W 28V 5%

Zener Diodes 0.5W 28V 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1324400-ZMM5255B ZMM5255B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B9V1-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers