Rectron Semiconductor Inc. 0.5W 27V Zener Diode ZMM5254B

Description
Zener Diodes 0.5W 27V 5% Product overview: ZMM5254B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 27V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5254B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 0.5W 27V 5% Product overview: ZMM5254B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 27V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5254B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 27V Zener Diode - 2086-ZMM5254B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 27V Zener Diode
2086-ZMM5254B
0.5W 27V Zener Diode 2086-ZMM5254B
Zener Diodes 0.5W 27V 5% Product overview: ZMM5254B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 27V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5254B can be used for catalog matching and distributor lookup.

Zener Diodes 0.5W 27V 5% Product overview: ZMM5254B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 27V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5254B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMM5254B - 1283115-ZMM5254B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5254B
1283115-ZMM5254B
Diodes - Zener - Single - ZMM5254B 1283115-ZMM5254B
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283115-ZMM5254B Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283115-ZMM5254B
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
ZMM5254B
Zener Diodes ZMM5254B
Zener Diodes 0.5W 27V 5%

Zener Diodes 0.5W 27V 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-ZMM5254B 1283115-ZMM5254B ZMM5254B
Product Name 0.5W 27V Zener Diode Diodes - Zener - Single - ZMM5254B Zener Diodes
Package Reel SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data