Rectron Semiconductor Inc. Diodes - Zener - Single - ZMM5247B ZMM5247B

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283107-ZMM5247B Family Name: ZMM5247B Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): ZMM5247B_R1_10001; ZMM5247BT/R13; BZQ5247BT/R13; Introduction Date: May 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283107-ZMM5247B Family Name: ZMM5247B Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): ZMM5247B_R1_10001; ZMM5247BT/R13; BZQ5247BT/R13; Introduction Date: May 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMM5247B - 1283107-ZMM5247B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5247B
1283107-ZMM5247B
Diodes - Zener - Single - ZMM5247B 1283107-ZMM5247B
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283107-ZMM5247B Family Name: ZMM5247B Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): ZMM5247B_R1_10001; ZMM5247BT/R13; BZQ5247BT/R13; Introduction Date: May 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283107-ZMM5247B
Family Name: ZMM5247B
Manufacturer Homepage: www.rectron.com
Alternative Parts (Cross-Reference): ZMM5247B_R1_10001; ZMM5247BT/R13; BZQ5247BT/R13;
Introduction Date: May 11, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
ZMM5247B
Zener Diodes ZMM5247B
Zener Diodes 0.5W 17V 5%

Zener Diodes 0.5W 17V 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1283107-ZMM5247B ZMM5247B
Product Name Diodes - Zener - Single - ZMM5247B Zener Diodes
Package SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4739A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1219608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details