Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Zener - Single ZMM5243B

Description
Manufacturer: Rectron USA Win Source Part Number: 1324171-ZMM5243B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 13 Ohms Supplier Device Package: LL-34 Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-ZMM5243BTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 1324171-ZMM5243B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 13 Ohms Supplier Device Package: LL-34 Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-ZMM5243BTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324171-ZMM5243B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324171-ZMM5243B
Discrete Semiconductor Products - Diodes - Zener - Single 1324171-ZMM5243B
Manufacturer: Rectron USA Win Source Part Number: 1324171-ZMM5243B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 13 Ohms Supplier Device Package: LL-34 Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-ZMM5243BTR RoHS Status: ROHS3 Compliant

Manufacturer: Rectron USA
Win Source Part Number: 1324171-ZMM5243B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 13 Ohms
Supplier Device Package: LL-34
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Other Part Number: 2516-ZMM5243BTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMM5243B
Zener Diodes ZMM5243B
Zener Diodes 0.5W 13V 5%

Zener Diodes 0.5W 13V 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1324171-ZMM5243B ZMM5243B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6643 - Newark, An Avnet Company
Specs
Package DO-41; DO-41
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7385042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details