Zener Diodes 0.5W 8.2V 5% Product overview: ZMM5237B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 8.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5237B can be used for catalog matching and distributor lookup.
Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283096-ZMM5237B
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-ZMM5237B | 1283096-ZMM5237B | ZMM5237B |
| Product Name | 0.5W 8.2V Zener Diode | Diodes - Zener - Single - ZMM5237B | Zener Diodes |
| Package | Reel | SOD-80C; SOD-80 |