Rectron Semiconductor Inc. Diodes - Zener - Single - ZMM5235B ZMM5235B

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283093-ZMM5235B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283093-ZMM5235B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMM5235B - 1283093-ZMM5235B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5235B
1283093-ZMM5235B
Diodes - Zener - Single - ZMM5235B 1283093-ZMM5235B
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283093-ZMM5235B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283093-ZMM5235B
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
ZMM5235B
Zener Diodes ZMM5235B
Zener Diodes 0.5W 6.8V 5%

Zener Diodes 0.5W 6.8V 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5235B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5235B
Discrete Semiconductor Products - Diodes - Zener ZMM5235B
DIO ZENER GLASS 6.8V 500MW LL-34

DIO ZENER GLASS 6.8V 500MW LL-34

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1283093-ZMM5235B ZMM5235B ZMM5235B
Product Name Diodes - Zener - Single - ZMM5235B Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-80C; SOD-80 LL-34
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1826999P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers