Rectron Semiconductor Inc. 6.2V 500mW Zener Diode ZMM5234B

Description
Diode Zener Single 6.2V 5% 500mW 2-Pin LL-34 Product overview: ZMM5234B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5234B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 6.2V 5% 500mW 2-Pin LL-34 Product overview: ZMM5234B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5234B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 500mW Zener Diode - 287-ZMM5234B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 500mW Zener Diode
287-ZMM5234B
6.2V 500mW Zener Diode 287-ZMM5234B
Diode Zener Single 6.2V 5% 500mW 2-Pin LL-34 Product overview: ZMM5234B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5234B can be used for catalog matching and distributor lookup.

Diode Zener Single 6.2V 5% 500mW 2-Pin LL-34 Product overview: ZMM5234B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5234B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMM5234B - 1283091-ZMM5234B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5234B
1283091-ZMM5234B
Diodes - Zener - Single - ZMM5234B 1283091-ZMM5234B
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283091-ZMM5234B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283091-ZMM5234B
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
ZMM5234B
Zener Diodes ZMM5234B
Zener Diodes 0.5W 6.2V 5%

Zener Diodes 0.5W 6.2V 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZMM5234B 1283091-ZMM5234B ZMM5234B
Product Name 6.2V 500mW Zener Diode Diodes - Zener - Single - ZMM5234B Zener Diodes
Package Reel SOD-80C; SOD-80
RoHS Compliant RoHS
VZ 6.2 volts
Unlock Full Specs
to access all available technical data