Rectron Semiconductor Inc. Diodes - Zener - Single - ZMM5233B ZMM5233B

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283090-ZMM5233B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283090-ZMM5233B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMM5233B - 1283090-ZMM5233B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5233B
1283090-ZMM5233B
Diodes - Zener - Single - ZMM5233B 1283090-ZMM5233B
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283090-ZMM5233B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283090-ZMM5233B
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
0.5W 6V Zener Diode - 2086-ZMM5233B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 6V Zener Diode
2086-ZMM5233B
0.5W 6V Zener Diode 2086-ZMM5233B
Zener Diodes 0.5W 6V 5% Product overview: ZMM5233B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5233B can be used for catalog matching and distributor lookup.

Zener Diodes 0.5W 6V 5% Product overview: ZMM5233B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5233B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMM5233B
Zener Diodes ZMM5233B
Zener Diodes 0.5W 6V 5%

Zener Diodes 0.5W 6V 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1283090-ZMM5233B 2086-ZMM5233B ZMM5233B
Product Name Diodes - Zener - Single - ZMM5233B 0.5W 6V Zener Diode Zener Diodes
Package Reel SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4728A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details