Rectron Semiconductor Inc. 0.5W 3.9V Zener Diode ZMM5228B

Description
Zener Diodes 0.5W 3.9V 5% Product overview: ZMM5228B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 3.9V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 3.9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5228B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 0.5W 3.9V 5% Product overview: ZMM5228B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 3.9V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 3.9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5228B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 3.9V Zener Diode - 2086-ZMM5228B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 3.9V Zener Diode
2086-ZMM5228B
0.5W 3.9V Zener Diode 2086-ZMM5228B
Zener Diodes 0.5W 3.9V 5% Product overview: ZMM5228B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 3.9V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 3.9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5228B can be used for catalog matching and distributor lookup.

Zener Diodes 0.5W 3.9V 5% Product overview: ZMM5228B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 3.9V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 3.9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5228B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMM5228B - 1283084-ZMM5228B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5228B
1283084-ZMM5228B
Diodes - Zener - Single - ZMM5228B 1283084-ZMM5228B
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283084-ZMM5228B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283084-ZMM5228B
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
ZMM5228B
Zener Diodes ZMM5228B
Zener Diodes 0.5W 3.9V 5%

Zener Diodes 0.5W 3.9V 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-ZMM5228B 1283084-ZMM5228B ZMM5228B
Product Name 0.5W 3.9V Zener Diode Diodes - Zener - Single - ZMM5228B Zener Diodes
Package Reel SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data