Rectron Semiconductor Inc. 0.5W 2.7V Zener Diode ZMM5223B

Description
Zener Diodes 0.5W 2.7V 5% Product overview: ZMM5223B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5223B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 0.5W 2.7V 5% Product overview: ZMM5223B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5223B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 2.7V Zener Diode - 2086-ZMM5223B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2.7V Zener Diode
2086-ZMM5223B
0.5W 2.7V Zener Diode 2086-ZMM5223B
Zener Diodes 0.5W 2.7V 5% Product overview: ZMM5223B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5223B can be used for catalog matching and distributor lookup.

Zener Diodes 0.5W 2.7V 5% Product overview: ZMM5223B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-ZMM5223B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMM5223B - 850974-ZMM5223B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5223B
850974-ZMM5223B
Diodes - Zener - Single - ZMM5223B 850974-ZMM5223B
Manufacturer: Rectron USA Win Source Part Number: 850974-ZMM5223B Features: Zener Diode 2.7 V 500 mW Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 850974-ZMM5223B
Features: Zener Diode 2.7 V 500 mW
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMM5223B
Zener Diodes ZMM5223B
Zener Diodes 0.5W 2.7V 5%

Zener Diodes 0.5W 2.7V 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-ZMM5223B 850974-ZMM5223B ZMM5223B
Product Name 0.5W 2.7V Zener Diode Diodes - Zener - Single - ZMM5223B Zener Diodes
Package Reel SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data