Rectron Semiconductor Inc. Diodes - Zener - Single - Z330 Z330

Description
Manufacturer: Rectron USA Win Source Part Number: 850590-Z330 Features: Zener Diode 330 V 1 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 850590-Z330 Features: Zener Diode 330 V 1 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - Z330 - 850590-Z330 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - Z330
850590-Z330
Diodes - Zener - Single - Z330 850590-Z330
Manufacturer: Rectron USA Win Source Part Number: 850590-Z330 Features: Zener Diode 330 V 1 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 850590-Z330
Features: Zener Diode 330 V 1 W
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
330V 1W Zener Diode - 295-Z330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330V 1W Zener Diode
295-Z330
330V 1W Zener Diode 295-Z330
DIODE ZENER 330V 1W DO-41 Product overview: Z330 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 330V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 330V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-Z330 can be used for catalog matching and distributor lookup.

DIODE ZENER 330V 1W DO-41 Product overview: Z330 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 330V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 330V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-Z330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 850590-Z330 295-Z330
Product Name Diodes - Zener - Single - Z330 330V 1W Zener Diode
Package Reel - TR
Unlock Full Specs
to access all available technical data