Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
RECTRON SEMICONDUCTOR INC.
USF31-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
USF31-T
Description
Rectifiers 3A 50V 20NS UltraFast
Datasheet
Description
Rectifiers 3A 50V 20NS UltraFast
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
USF31-T
Rectifiers
USF31-T
Rectifiers 3A 50V 20NS UltraFast
Rectifiers 3A 50V 20NS UltraFast
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
USF31-T
Product Name
Rectifiers
Package
DO-201; DO-201AD
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Bridge Rectifiers
B485F-2T
Specs
Rectifier Configuration / Technology
Bridge
Package
B48 Module
RoHS Compliant
RoHS
View Details
2
suppliers
Nexperia B.V.
40 V, 200 mA Schottky barrier dual diode
BAT854AW,115
Specs
Applications
Switching
Package
SOT323; SOT323 SOT323
RoHS Compliant
RoHS
View Details
6
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: TP901C2R
Specs
Package
T-Pack(L)
I
O
5 amps
V
RRM
200 volts
View Details
RS Components, Ltd.
Bridge Rectifiers
2139262
Specs
Rectifier Configuration / Technology
Bridge
Package
HBS
RoHS Compliant
RoHS
View Details