The TFMBJ30A is a transient voltage suppressor (TVS) diode designed for circuit protection in various applications. It features a peak power dissipation of 600 watts with a 10/1000 Oºs pulse waveform and a steady-state power dissipation of 5 watts. The device is constructed with glass passivated chip technology, ensuring excellent clamping capability and low zener impedance, which contributes to its fast response time. This TVS diode is suitable for bidirectional applications and is packaged in a surface mount DO-214AA (SMB) format. It operates within a temperature range of -55°C to +150°C and has a maximum junction temperature rating of 150°C. The device is halogen-free and meets AEC-Q101 qualification standards, making it suitable for automotive applications. The product is available in a reel packaging with a quantity of 3000 units per package, and it has an MSL level of 1, indicating it can be stored indefinitely under normal conditions. Engineers seeking reliable transient voltage suppression for their designs may consider the TFMBJ30A for its robust specifications and proven performance in protecting sensitive electronic components.
TVS DIODE 35.1VWM 48.4VC DO214AA Product overview: TFMBJ30A from Rectron USA is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TFMBJ30A can be used for catalog matching and distributor lookup.
Manufacturer: Rectron USA
Win Source Part Number: 936441-TFMBJ30A
Series: SMBJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 48.4V Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TFMBJ30A | 936441-TFMBJ30A |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - TFMBJ30A |
| Configuration | Single |