Rectron Semiconductor Inc. TVS - TVS - Diodes - TFMBJ15CA-W TFMBJ15CA-W

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099145-TFMBJ15CA-W Clamping Voltage: 24.4 V Polarity: Bidirectional Operating Supply Voltage: 15 V Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 33.3 V Max Surge Current: 1 mA Peak Pulse Power: 600 W
Request a Quote Datasheet
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099145-TFMBJ15CA-W Clamping Voltage: 24.4 V Polarity: Bidirectional Operating Supply Voltage: 15 V Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 33.3 V Max Surge Current: 1 mA Peak Pulse Power: 600 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TFMBJ15CA-W - 1099145-TFMBJ15CA-W - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TFMBJ15CA-W
1099145-TFMBJ15CA-W
TVS - TVS - Diodes - TFMBJ15CA-W 1099145-TFMBJ15CA-W
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099145-TFMBJ15CA-W Clamping Voltage: 24.4 V Polarity: Bidirectional Operating Supply Voltage: 15 V Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 33.3 V Max Surge Current: 1 mA Peak Pulse Power: 600 W

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099145-TFMBJ15CA-W
Clamping Voltage: 24.4 V
Polarity: Bidirectional
Operating Supply Voltage: 15 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 33.3 V
Max Surge Current: 1 mA
Peak Pulse Power: 600 W

Buy Now
600w TVS Protection Diode - 2040-TFMBJ15CA-W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600w TVS Protection Diode
2040-TFMBJ15CA-W
600w TVS Protection Diode 2040-TFMBJ15CA-W
ESD Protection Diodes / TVS Diodes SMB 600w TVS 5% Bidirectional Product overview: TFMBJ15CA-W from Rectron USA is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600w. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600w, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TFMBJ15CA-W can be used for catalog matching and distributor lookup.

ESD Protection Diodes / TVS Diodes SMB 600w TVS 5% Bidirectional Product overview: TFMBJ15CA-W from Rectron USA is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600w. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600w, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TFMBJ15CA-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1099145-TFMBJ15CA-W 2040-TFMBJ15CA-W
Product Name TVS - TVS - Diodes - TFMBJ15CA-W 600w TVS Protection Diode
VC 24.4 volts
VBR 33.3 volts
IFSM 1.00E-3 amps
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data