TVS Diode Single Uni-Dir 15V 600W 2-Pin SMB T/R Product overview: TFMBJ15A-W from Rectron USA is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TFMBJ15A-W can be used for catalog matching and distributor lookup.
Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978552-TFMBJ15A-W
Clamping Voltage: 24.4 V
Polarity: Unidirectional
Operating Supply Voltage: 15 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 33.3 V
Max Surge Current: 1 mA
Peak Pulse Power: 600 W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TFMBJ15A-W | 978552-TFMBJ15A-W |
| Product Name | 15V 600W TVS Protection Diode | TVS - TVS - Diodes - TFMBJ15A-W |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Tape and Reel | |
| Tj | -55 C (-67 F) | -55 C (-67 F) |