Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
RECTRON SEMICONDUCTOR INC.
SR845S -- SCHOTTKY DIODES & RECTIFIERS
Rectron Semiconductor Inc.
Schottky Diodes & Rectifiers
SR845S
Description
Schottky Diodes & Rectifiers 8A 45V Schottky
Datasheet
Description
Schottky Diodes & Rectifiers 8A 45V Schottky
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR845S
Schottky Diodes & Rectifiers
SR845S
Schottky Diodes & Rectifiers 8A 45V Schottky
Schottky Diodes & Rectifiers 8A 45V Schottky
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Schottky Diodes
Product Number
SR845S
Product Name
Schottky Diodes & Rectifiers
Package
D2PAK; D2PAK
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1220013
Specs
Applications
Rectifier; Switching
Package
SOT523; Sot-523 (sc-89)
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: TS865C12R
Specs
Applications
Rectifier
Package
T-Pack(S)
V
F
0.8800 volts
View Details
Nexperia B.V.
50 V, 15 A low VF Schottky barrier rectifier
PMEG050V150EPEZ
Specs
Applications
Rectifier; Switching
Package
SOT1289B SOT1289B
RoHS Compliant
RoHS
View Details
4
suppliers
Rochester Electronics
Diodes, Rectifiers - Single - BAS40-06B5000
BAS40-06B5000
View Details