Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018405-SR1620CS
Packaging: Bulk
Mounting: SMD (SMT)
Categories: OEM Parts( S )
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Reverse Leakage Current: 10 mA
Max Surge Current: 150 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018405-SR1620CS |
| Product Name | OEM Parts - OEM Parts ( S ) - SR1620CS |