Manufacturer: Rectron USA
Win Source Part Number: 896062-SMF160CA
Series: SMF
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 259V Clamp Ipp Tvs Diode Surface Mount SOD-123F
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896062-SMF160CA |
| Product Name | TVS - TVS - Diodes - SMF160CA |
| Package | SOD-123; SOD-123F |