Win Source Part Number: 1298634-SMA6J51CA
Category: Circuit Protection>TVS - Diodes
Series: SMA6J
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 600W
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-SMA6J51CATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298634-SMA6J51CA |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AC, SMA |