Manufacturer: Rectron USA
Win Source Part Number: 895581-SMA6J30CA
Series: SMA6J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 48.4V Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895581-SMA6J30CA |
| Product Name | TVS - TVS - Diodes - SMA6J30CA |
| Package | SMA; DO-214AC (SMA) |