The SMA6J22A is a surface mount transient voltage suppressor (TVS) diode designed for circuit protection applications. It features a peak power dissipation of 600 watts and a steady-state power dissipation of 5.0 watts, making it suitable for handling high-energy transients. The device is constructed with a glass passivated chip, ensuring reliability and durability. It has excellent clamping capability and low zener impedance, which contributes to its fast response time. This diode operates within a temperature range of -55°C to +150°C and is AEC-Q101 qualified, indicating its suitability for automotive applications. The SMA6J22A is halogen-free, aligning with environmental standards. It is packaged in a DO-214AC (SMA) format, facilitating easy integration into various electronic designs. The device is rated for a maximum reverse leakage current of 20 µA at its stand-off voltage, ensuring minimal power loss during operation. Engineers considering the SMA6J22A for their projects will find it a robust option for protecting sensitive components from voltage spikes and transients.
Manufacturer: Rectron USA
Win Source Part Number: 895574-SMA6J22A
Series: SMA6J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 35.5V Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895574-SMA6J22A |
| Product Name | TVS - TVS - Diodes - SMA6J22A |
| Package | SMA; DO-214AC (SMA) |