Win Source Part Number: 1298638-SMA6F26A
Category: Circuit Protection>TVS - Diodes
Series: SMA6F
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 600W
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-SMA6F26ATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298638-SMA6F26A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-221AC, SMA Flat Leads |