Manufacturer: Rectron USA
Win Source Part Number: 895534-SM8S22CA
Series: SM8S
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 35.5V Clamp Ipp Tvs Diode Surface Mount DO-218
Package: Reel - TR
Package: DO-218AB
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-218
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895534-SM8S22CA |
| Product Name | TVS - TVS - Diodes - SM8S22CA |
| Package | DO-218 |