Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093864-SM5819-W
Mounting: SMD (SMT)
Categories: OEM Parts( S )
Case / Package: MELF
Alternative Parts (Cross-Reference): SM5819-WSM5819W;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 mA
Max Surge Current: 25 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093864-SM5819-W |
| Product Name | OEM Parts - OEM Parts ( S ) - SM5819-W |