RECTRON SEMICONDUCTOR INC.
SM4004-W -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SM4004-W
Description
Rectifiers 1A 400V Rect
Datasheet
Description
Rectifiers 1A 400V Rect
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SM4004-W |
|
Product Name
|
Rectifiers |
|
Package
|
MELF
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-220F
IO
20 amps
VRRM
120 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Sot-323 (sc-70)
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details