Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982836-SM4004-W
Mounting: SMD (SMT)
Reverse Voltage: 400 V
Categories: OEM Parts( S )
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541100080, 8541100080
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982836-SM4004-W |
| Product Name | OEM Parts - OEM Parts ( S ) - SM4004-W |