Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093803-SM4001-W
Mounting: SMD (SMT)
Reverse Voltage: 50 V
Categories: OEM Parts( S )
Case / Package: MELF
Alternative Parts (Cross-Reference): SM4001-WSM4001W;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093803-SM4001-W |
| Product Name | OEM Parts - OEM Parts ( S ) - SM4001-W |