Bridge Rectifiers 1.0A, 800V
BRIDGE RECT GLASS 800V 1A SLDBS
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | SLDB106S | SLDB106S |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Active |