Manufacturer: RectrON Semiconductor
Win Source Part Number: 1250715-SLDB105S
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bridge Rectifiers 1.0A, 600V Product overview: SLDB105S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SLDB105S can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1.0A, 600V
BRIDGE RECT GLASS 600V 1A SLDBS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1250715-SLDB105S | 299-SLDB105S | SLDB105S | SLDB105S |
| Product Name | Bridge Rectifiers - SLDB105S | 1.0A 600V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Reel |